SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
165 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8
P3000 HS MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
165 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8
P3000 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
165 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8
P3000 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN[R] II FINISH
10 FT
1-5/8 INCH
1-3/8 INCH
HOLE CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
165 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.63 INCH DEFLECTION
0.503 SQ INCH CROSS SECTION AREA
260 LB BEAM LOAD RATING
1070 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 2890 LB FOR END FIXITY FACTOR 0.65, 1990 LB FOR END FIXITY FACTOR 0.8