BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1
P1001 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1
P1001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1
P1001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT. BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1