M2350 EG -- EYE BOLT - NON METRIC
Atkore International
Eye Bolt - Non Metric
M2350 EG
Description
EYELET TYPE
2 3/4 INCH
1 3/4 INCH EYE HEIGHT
1.75 EYE HEIGHT - DECIMAL
1 3/4 EYE HEIGHT - FRACTIONAL
2.75 LENGTH - DECIMAL
2 3/4 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
600 LB CAPACITY
UNISTRUT[R] BRAND
WEIGHT 20 LB PER 100 PIECES
EYE HEIGHT - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
EYELET TYPE
2 3/4 INCH
1 3/4 INCH EYE HEIGHT
1.75 EYE HEIGHT - DECIMAL
1 3/4 EYE HEIGHT - FRACTIONAL
2.75 LENGTH - DECIMAL
2 3/4 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
600 LB CAPACITY
UNISTRUT[R] BRAND
WEIGHT 20 LB PER 100 PIECES
EYE HEIGHT - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
EYELET TYPE
2 3/4 INCH
1 3/4 INCH EYE HEIGHT
1.75 EYE HEIGHT - DECIMAL
1 3/4 EYE HEIGHT - FRACTIONAL
2.75 LENGTH - DECIMAL
2 3/4 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
600 LB CAPACITY
UNISTRUT[R] BRAND
WEIGHT 20 LB PER 100 PIECES
EYE HEIGHT - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- EYELET TYPE
- 2 3/4 INCH
- 1 3/4 INCH EYE HEIGHT
- 1.75 EYE HEIGHT - DECIMAL
- 1 3/4 EYE HEIGHT - FRACTIONAL
- 2.75 LENGTH - DECIMAL
- 2 3/4 LENGTH - FRACTIONAL
- 1 INCH THREAD LENGTH
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 600 LB CAPACITY
- UNISTRUT[R] BRAND
- WEIGHT 20 LB PER 100 PIECES
- EYE HEIGHT - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
M2350 EG |
|
Product Name
|
Eye Bolt - Non Metric |
|
Rating
|
Load Rated
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details
Rating
Load Rated
Special Eyebolt Type
Forged; Shoulder
Material
Hardened Steel; Forged Steel – Quenched & Tempered.
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details