Atkore International Threaded Rod - Non Metric HTHR075 10EG

Description
STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 3/4 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 2710 LB AT 650 DEG F
Datasheet
Description
STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 3/4 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 2710 LB AT 650 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - HTHR075 10EG - Atkore International
Harvey, IL, USA
Threaded Rod - Non Metric
HTHR075 10EG
Threaded Rod - Non Metric HTHR075 10EG
STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 3/4 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 2710 LB AT 650 DEG F
  • STRAIGHT TYPE
  • MILD STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 10 FT OVERALL LENGTH
  • 3/4 INCH NOMINAL DIAMETER
  • UNC THREAD SERIES
  • ASA B31.1 APPLICABLE STANDARD
  • CASE HARDENED, MACHINED PROCESS
  • 3/4 NOMINAL DIAMETER - FRACTIONAL
  • ASTM A576 GR 1015 MATERIAL SPECIFICATION
  • UNISTRUT[R] BRAND
  • LOAD RATING 2710 LB AT 650 DEG F
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Threaded Rod
Product Number HTHR075 10EG
Product Name Threaded Rod - Non Metric
Length 120 inch (3048 mm)
Material Steel; Hardened Steel
Finish Galvanized
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
#4-40 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-0440 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch # 4
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rods - 1757038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.33 inch (110 mm)
Material Stainless Steel
Design Units Metric
View Details