HHCS037125EG -- HEX SCREW - NON METRIC
Atkore International
Hex Screw - Non Metric
HHCS037125EG
Description
ASTM A307, SAE J429 MATERIAL
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 5.3 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ASTM A307, SAE J429 MATERIAL
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 5.3 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ASTM A307, SAE J429 MATERIAL
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
WEIGHT 5.3 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ASTM A307, SAE J429 MATERIAL
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- UNISTRUT. BRAND
- WEIGHT 5.3 LB PER 100 PIECES
- FINISH/COATING ELECTROGALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHCS037125EG |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Keystone Electronics Corp.
Material
Steel
Finish
Black Oxide
Length
0.4370 inch (11.1 mm)
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details