HFMS050100EG -- MACHINE SCREW - NON METRIC
Atkore International
Machine Screw - Non Metric
HFMS050100EG
Description
ASTM A307 CARBON STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
SAE J429 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
UNISTRUT. BRAND
WEIGHT 9.3 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
DRIVE STYLE SLOTTED
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ASTM A307 CARBON STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
SAE J429 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
UNISTRUT. BRAND
WEIGHT 9.3 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
DRIVE STYLE SLOTTED
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ASTM A307 CARBON STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
SAE J429 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
UNISTRUT. BRAND
WEIGHT 9.3 LB PER 100 PIECES
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
DRIVE STYLE SLOTTED
FINISH/COATING ELECTROGALVANIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ASTM A307 CARBON STEEL MATERIAL
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- SAE J429 APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- UNISTRUT. BRAND
- WEIGHT 9.3 LB PER 100 PIECES
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- DRIVE STYLE SLOTTED
- FINISH/COATING ELECTROGALVANIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HFMS050100EG |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Slotted; Slot
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details