Atkore International Rigid PVC Conduit Elbow 817088

Description
LARGE RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL 651, ETL APPROVAL NEMA TC3 APPLICABLE STANDARD 25 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE BELLED END STYLE 48 INCH BEND RADIUS APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR
Description
LARGE RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL 651, ETL APPROVAL NEMA TC3 APPLICABLE STANDARD 25 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE BELLED END STYLE 48 INCH BEND RADIUS APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Elbow - 817088 - Atkore International
Harvey, IL, USA
Rigid PVC Conduit Elbow
817088
Rigid PVC Conduit Elbow 817088
LARGE RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL 651, ETL APPROVAL NEMA TC3 APPLICABLE STANDARD 25 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE BELLED END STYLE 48 INCH BEND RADIUS APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR
  • LARGE RADIUS TYPE
  • PVC MATERIAL
  • 40 S SCHEDULE
  • UL 651, ETL APPROVAL
  • NEMA TC3 APPLICABLE STANDARD
  • 25 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • BELLED END STYLE
  • 48 INCH BEND RADIUS
  • APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL, COMMERCIAL, INDUSTRIAL BUILDING, RESIDENTIAL AND SERVICE ENTRANCE, STREET AND HIGHWAY UNDERGROUND FEED, TRANSPORTATION SYSTEM, SUBWAY, BRIDGE, TUNNEL, AIRPORT, WATER AND WASTEWATER TR
Supplier's Site

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 817088
Product Name Rigid PVC Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details