Atkore International Liquidtight Flexible Conduit Connector 0702-15-00

Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT L4 MODEL
Datasheet
Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT L4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 0702-15-00 - Atkore International
Harvey, IL, USA
Liquidtight Flexible Conduit Connector
0702-15-00
Liquidtight Flexible Conduit Connector 0702-15-00
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL UL 514B, UL, CUL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT L4 MODEL
  • 45 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE/LOCKNUT MATERIAL
  • UL 514B, UL, CUL APPROVAL
  • 150 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • L4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0702-15-00
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details