Atkore International Rigid/EMT Conduit Connector 0421-04-00

Description
SET SCREW, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 5.236 INCH IMC/RIGID/EMT CONDUIT USED ON 0.984 INCH THREAD LENGTH UL 514B, UL, CUL, CSA C22.2 APPROVAL 4.791 INCH DIAMETER 4 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT SCI MODEL
Datasheet
Description
SET SCREW, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 5.236 INCH IMC/RIGID/EMT CONDUIT USED ON 0.984 INCH THREAD LENGTH UL 514B, UL, CUL, CSA C22.2 APPROVAL 4.791 INCH DIAMETER 4 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT SCI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 0421-04-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Connector
0421-04-00
Rigid/EMT Conduit Connector 0421-04-00
SET SCREW, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 5.236 INCH IMC/RIGID/EMT CONDUIT USED ON 0.984 INCH THREAD LENGTH UL 514B, UL, CUL, CSA C22.2 APPROVAL 4.791 INCH DIAMETER 4 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT SCI MODEL
  • SET SCREW, THREADED HUB TYPE
  • ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL
  • 5.236 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 0.984 INCH THREAD LENGTH
  • UL 514B, UL, CUL, CSA C22.2 APPROVAL
  • 4.791 INCH DIAMETER
  • 4 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • SCI MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0421-04-00
Product Name Rigid/EMT Conduit Connector
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details