Atkore International Rigid/EMT Conduit Connector 0415-10-00

Description
SET SCREW, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2.391 INCH IMC/RIGID/EMT CONDUIT USED ON 0.06 INCH THREAD LENGTH UL 514B, UL, CUL, CSA C22.2 APPROVAL 1.685 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT SCI MODEL
Datasheet
Description
SET SCREW, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2.391 INCH IMC/RIGID/EMT CONDUIT USED ON 0.06 INCH THREAD LENGTH UL 514B, UL, CUL, CSA C22.2 APPROVAL 1.685 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT SCI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 0415-10-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Connector
0415-10-00
Rigid/EMT Conduit Connector 0415-10-00
SET SCREW, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2.391 INCH IMC/RIGID/EMT CONDUIT USED ON 0.06 INCH THREAD LENGTH UL 514B, UL, CUL, CSA C22.2 APPROVAL 1.685 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT SCI MODEL
  • SET SCREW, THREADED HUB TYPE
  • ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL
  • 2.391 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 0.06 INCH THREAD LENGTH
  • UL 514B, UL, CUL, CSA C22.2 APPROVAL
  • 1.685 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • SCI MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0415-10-00
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details