Atkore International Rigid/EMT Conduit Coupling 0328-08-00

Description
COMPRESSION TYPE STEEL MATERIAL 3-7/8 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 3-5/8 INCH DIAMETER 8 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT RTK MODEL
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 3-7/8 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 3-5/8 INCH DIAMETER 8 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT RTK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 0328-08-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Coupling
0328-08-00
Rigid/EMT Conduit Coupling 0328-08-00
COMPRESSION TYPE STEEL MATERIAL 3-7/8 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 3-5/8 INCH DIAMETER 8 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT RTK MODEL
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 3-7/8 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL, CUL APPROVAL
  • 3-5/8 INCH DIAMETER
  • 8 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • RTK MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0328-08-00
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2687415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details