Atkore International Rigid/EMT Conduit Coupling 0310-04-00

Description
COMPRESSION TYPE STEEL MATERIAL 5.512 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 5.079 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT CK MODEL
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 5.512 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 5.079 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT CK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 0310-04-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Coupling
0310-04-00
Rigid/EMT Conduit Coupling 0310-04-00
COMPRESSION TYPE STEEL MATERIAL 5.512 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 5.079 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT CK MODEL
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 5.512 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL, CUL APPROVAL
  • 5.079 INCH DIAMETER
  • 4 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • CK MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0310-04-00
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details