Atkore International Rigid/EMT Conduit Coupling 0304-20-00

Description
COMPRESSION TYPE STEEL MATERIAL 2.256 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 1.654 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT CK MODEL
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.256 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 1.654 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT CK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 0304-20-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Coupling
0304-20-00
Rigid/EMT Conduit Coupling 0304-20-00
COMPRESSION TYPE STEEL MATERIAL 2.256 INCH EMT CONDUIT USED ON UL 514B, UL, CUL APPROVAL 1.654 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT CK MODEL
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.256 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL, CUL APPROVAL
  • 1.654 INCH DIAMETER
  • 200 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • CK MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0304-20-00
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details