Atkore International Rigid/EMT Conduit Connector 0229-06-00

Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-9/16 INCH EMT CONDUIT USED ON 7/8 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 4-1/4 INCH DIAMETER 6 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTC MODEL
Datasheet
Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-9/16 INCH EMT CONDUIT USED ON 7/8 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 4-1/4 INCH DIAMETER 6 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 0229-06-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Connector
0229-06-00
Rigid/EMT Conduit Connector 0229-06-00
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-9/16 INCH EMT CONDUIT USED ON 7/8 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 4-1/4 INCH DIAMETER 6 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTC MODEL
  • COMPRESSION, THREADED HUB TYPE
  • ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL
  • 2-9/16 INCH
  • EMT CONDUIT USED ON
  • 7/8 INCH THREAD LENGTH
  • UL 514B, UL, CUL APPROVAL
  • 4-1/4 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICATION OUTDOOR
  • RTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0229-06-00
Product Name Rigid/EMT Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1823858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details