Atkore International Rigid/EMT Conduit Connector 0224-20-00

Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-9/16 INCH EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 1-11/16 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTC MODEL
Datasheet
Description
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-9/16 INCH EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 1-11/16 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 0224-20-00 - Atkore International
Harvey, IL, USA
Rigid/EMT Conduit Connector
0224-20-00
Rigid/EMT Conduit Connector 0224-20-00
COMPRESSION, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2-9/16 INCH EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH UL 514B, UL, CUL APPROVAL 1-11/16 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION OUTDOOR RTC MODEL
  • COMPRESSION, THREADED HUB TYPE
  • ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL
  • 2-9/16 INCH
  • EMT CONDUIT USED ON
  • 7/16 INCH THREAD LENGTH
  • UL 514B, UL, CUL APPROVAL
  • 1-11/16 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICATION OUTDOOR
  • RTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Conduit Fittings
Product Number 0224-20-00
Product Name Rigid/EMT Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details