ATI Industrial Automation Pneumatic Utility Coupler UC-GL1

Description
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (2) Mounting flats attach standard ATI ledge-mount utility modules. Engineered compliance built-in to ensure reliable coupling. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. (10) Integrated 3/8" checked air ports. Compliance X-Y: ±0.16 in Compliance Z: ±0.079 in General Duty: Heavy # of Integrated Ports: 10 Port Size: 3/8 Port Type: Checked Min. Force to Couple*: 700 lbf # of Module Flats: 2 Operational Temperature Range: -20 °F - 150 °F *Minimum force required to couple at 80 psi (lbs)
Description
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (2) Mounting flats attach standard ATI ledge-mount utility modules. Engineered compliance built-in to ensure reliable coupling. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. (10) Integrated 3/8" checked air ports. Compliance X-Y: ±0.16 in Compliance Z: ±0.079 in General Duty: Heavy # of Integrated Ports: 10 Port Size: 3/8 Port Type: Checked Min. Force to Couple*: 700 lbf # of Module Flats: 2 Operational Temperature Range: -20 °F - 150 °F *Minimum force required to couple at 80 psi (lbs)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Utility Coupler - UC-GL1 - ATI Industrial Automation
Apex, NC, United States
Pneumatic Utility Coupler
UC-GL1
Pneumatic Utility Coupler UC-GL1
ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs. (2) Mounting flats attach standard ATI ledge-mount utility modules. Engineered compliance built-in to ensure reliable coupling. Drive cylinders and linear actuators available. Hardened stainless steel alignment pins. (10) Integrated 3/8" checked air ports. Compliance X-Y: ±0.16 in Compliance Z: ±0.079 in General Duty: Heavy # of Integrated Ports: 10 Port Size: 3/8 Port Type: Checked Min. Force to Couple*: 700 lbf # of Module Flats: 2 Operational Temperature Range: -20 °F - 150 °F *Minimum force required to couple at 80 psi (lbs)

ATI Utility Couplers are for applications where there is a need to quickly connect utilities such as air, fluid, power and electrical signals in docking and fixturing applications. The modular, multi-coupling design can attach any of ATI’s standard add-on utility modules and will improve cycle-time and flexibility in any production cell. The Master-side connection features a unique rotational compliance mechanism that allows for large tooling misalignments. Utility Couplers can be provided with an electric or air actuated drive cylinder. ATI Utility Couplers offer a quick and cost-effective solution to your challenging coupling needs.

  • (2) Mounting flats attach standard ATI ledge-mount utility modules.
  • Engineered compliance built-in to ensure reliable coupling.
  • Drive cylinders and linear actuators available.
  • Hardened stainless steel alignment pins.
  • (10) Integrated 3/8" checked air ports.

Compliance X-Y:

±0.16 in

Compliance Z:

±0.079 in

General Duty:

Heavy

# of Integrated Ports:

10

Port Size:

3/8

Port Type:

Checked

Min. Force to Couple*:

700 lbf

# of Module Flats:

2

Operational Temperature Range:

-20 °F - 150 °F

*Minimum force required to couple at 80 psi (lbs)

Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Pneumatic Fittings
Product Number UC-GL1
Product Name Pneumatic Utility Coupler
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Fittings - 9069 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Barb tubing fitting - C-1/2-P-13 - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Pneumatic Quick Connect Couplings - 1816167 - RS Components, Ltd.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-0608-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details