ATI Industrial Automation Force/Torque Sensors Mini45 Titanium

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.7 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.7 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.

Suppliers

Company
Product
Description
Supplier Links
Force/Torque Sensors - Mini45 Titanium - ATI Industrial Automation
Apex, NC, United States
Force/Torque Sensors
Mini45 Titanium
Force/Torque Sensors Mini45 Titanium
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.7 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • Non-Ferrous Materials: Titanium construction.
  • Very-Fine Resolution: Can resolve down to 1.7 gram-force.
  • Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 5.5 to 23.6 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Torque Sensors
Product Number Mini45 Titanium
Product Name Force/Torque Sensors
Torque 106 In-lbs (122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Pulley/Sprocket Style Torque Transducer - MCRT 3120TA - S. Himmelstein & Company
Specs
Torque 50 to 1500 In-lbs (57.65 to 1730 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
MR55-1000 - Torque sensor, 1000 lbFin / 80 lbFft / 11500 kgFmm / 11000 Ncm / 110 Nm - MR55-1000 - Mark-10 Corporation
Specs
Torque 973 In-lbs (1122 kg-cm)
Category of Device Element/Chip
View Details
General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details