ATI Industrial Automation Force/Torque Sensors Mini27 Titanium

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.13 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 7.4 to 15.0 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.13 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 7.4 to 15.0 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.

Suppliers

Company
Product
Description
Supplier Links
Force/Torque Sensors - Mini27 Titanium - ATI Industrial Automation
Apex, NC, United States
Force/Torque Sensors
Mini27 Titanium
Force/Torque Sensors Mini27 Titanium
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Non-Ferrous Materials: Titanium construction. Very-Fine Resolution: Can resolve down to 1.13 gram-force. Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 7.4 to 15.0 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • Non-Ferrous Materials: Titanium construction.
  • Very-Fine Resolution: Can resolve down to 1.13 gram-force.
  • Extremely-High Strength: EDM wire-cut from grade 5 titanium. Maximum allowable single-axis overload values are 7.4 to 15.0 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Torque Sensors
Product Number Mini27 Titanium
Product Name Force/Torque Sensors
Torque 35.4 In-lbs (40.82 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Static Torque Sensor - X-ST32-H24-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 4.42 to 8.85 In-lbs (5.1 to 10.2 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR50-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR50-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details