ATI Industrial Automation Six-Axis Force/Torque Sensors Delta IP68

Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength: IP68 (10m) rated for submersion in fresh water to a depth of 10 meters. Precision machined from high-strength stainless steel. Maximum allowable overload values are 4.1 to 18.8 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.
Description
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength: IP68 (10m) rated for submersion in fresh water to a depth of 10 meters. Precision machined from high-strength stainless steel. Maximum allowable overload values are 4.1 to 18.8 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.

Suppliers

Company
Product
Description
Supplier Links
Six-Axis Force/Torque Sensors - Delta IP68 - ATI Industrial Automation
Apex, NC, United States
Six-Axis Force/Torque Sensors
Delta IP68
Six-Axis Force/Torque Sensors Delta IP68
The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information. Extremely-High Strength: IP68 (10m) rated for submersion in fresh water to a depth of 10 meters. Precision machined from high-strength stainless steel. Maximum allowable overload values are 4.1 to 18.8 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.

The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque sensors are used throughout industry for product testing, robotic assembly, grinding and polishing. In research, our sensors are used in robotic surgery, haptics, rehabilitation, neurology and many others applications. Contact ATI for more information.

  • Extremely-High Strength: IP68 (10m) rated for submersion in fresh water to a depth of 10 meters. Precision machined from high-strength stainless steel. Maximum allowable overload values are 4.1 to 18.8 times rated capacities.
  • High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
  • IP60 and IP65 Versions Available: An IP60 version is for use in dusty environments. The IP65 version of the transducer is protected against water spray.
Supplier's Site

Technical Specifications

  ATI Industrial Automation
Product Category Torque Sensors
Product Number Delta IP68
Product Name Six-Axis Force/Torque Sensors
Torque 531 In-lbs (612 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque transducer T22/100NM - 1-T22/100NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
Dynamic Torque Sensor - X-DT-2002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage; Serial
Features Temperature Compensation
Technology StrainGauge
View Details
Torque Sensors - ECS106-50-C20001 - TE Connectivity
Specs
Torque 480 In-lbs (553 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-20 - Torque sensor, 20 lbFin / 1.5 lbFft / 320 ozFin / 220 Ncm / 2 Nm - MR55-20 - Mark-10 Corporation
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Category of Device Element/Chip
View Details