ATEN Technology, Inc. Video Converters VC986B-AT

Description
True 4K DisplayPort to HDMI Active Adapt
Request a Quote
Description
True 4K DisplayPort to HDMI Active Adapt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 2741983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
2741983
Video Converters 2741983
True 4K DisplayPort to HDMI Active Adapt

True 4K DisplayPort to HDMI Active Adapt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2741983
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details