ATEN Technology, Inc.
USB Video Adapters
KA7970
Description
USB VGA Module c5e 4.5m
Request a Quote
Email Supplier
Description
USB VGA Module c5e 4.5m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2854493 |
|
Product Name
|
USB Video Adapters |
|
Connector Type
|
Audio / Video; USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Mounting
Through Hole
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details