AAEON Electronics, Inc. GES-5500F

Description
Application POS KIOSK Industrial Automation Green Embedded System Controller with Intel Core i7/i5/i3 Processor Main Feature Intel 32/45nm Core i7/i5/i3 rPGA988 CPUs With Graphic & Memory Controller Fanless Design CPU TDP < 35W, Intel® Core™ i7-620M and i5-520M 204-Pin Dual-Channel DDR3 800/1066MHz SODIMM x 2 (Up To 8 GB) Intel Gen 6.0 Integrated Graphics Engine Supports Multiple Displays with VGA, DVI, HDMI Intel 10/100/1000Base-TX x 2 (Support Intel® AMT 6.0) USB2.0 x 8, COM x 4 Internal 2.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1 Industrial Grade Robust Chassis, Fanless Design Wide DC Power Input : 10V DC ~ 30V DC
Description
Application POS KIOSK Industrial Automation Green Embedded System Controller with Intel Core i7/i5/i3 Processor Main Feature Intel 32/45nm Core i7/i5/i3 rPGA988 CPUs With Graphic & Memory Controller Fanless Design CPU TDP < 35W, Intel® Core™ i7-620M and i5-520M 204-Pin Dual-Channel DDR3 800/1066MHz SODIMM x 2 (Up To 8 GB) Intel Gen 6.0 Integrated Graphics Engine Supports Multiple Displays with VGA, DVI, HDMI Intel 10/100/1000Base-TX x 2 (Support Intel® AMT 6.0) USB2.0 x 8, COM x 4 Internal 2.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1 Industrial Grade Robust Chassis, Fanless Design Wide DC Power Input : 10V DC ~ 30V DC

Suppliers

Company
Product
Description
Supplier Links
 - GES-5500F - AAEON Electronics, Inc.
Orange, CA, United States
Application POS KIOSK Industrial Automation Green Embedded System Controller with Intel Core i7/i5/i3 Processor Main Feature Intel 32/45nm Core i7/i5/i3 rPGA988 CPUs With Graphic & Memory Controller Fanless Design CPU TDP < 35W, Intel® Core™ i7-620M and i5-520M 204-Pin Dual-Channel DDR3 800/1066MHz SODIMM x 2 (Up To 8 GB) Intel Gen 6.0 Integrated Graphics Engine Supports Multiple Displays with VGA, DVI, HDMI Intel 10/100/1000Base-TX x 2 (Support Intel® AMT 6.0) USB2.0 x 8, COM x 4 Internal 2.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1 Industrial Grade Robust Chassis, Fanless Design Wide DC Power Input : 10V DC ~ 30V DC

Application

  • POS
  • KIOSK
  • Industrial Automation

Green Embedded System Controller with Intel Core i7/i5/i3 Processor
Main Feature

  • Intel 32/45nm Core i7/i5/i3 rPGA988 CPUs With Graphic & Memory Controller
  • Fanless Design CPU TDP < 35W, Intel® Core™ i7-620M and i5-520M
  • 204-Pin Dual-Channel DDR3 800/1066MHz SODIMM x 2 (Up To 8 GB)
  • Intel Gen 6.0 Integrated Graphics Engine Supports Multiple Displays with VGA, DVI, HDMI
  • Intel 10/100/1000Base-TX x 2 (Support Intel® AMT 6.0)
  • USB2.0 x 8, COM x 4
  • Internal 2.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1
  • Industrial Grade Robust Chassis, Fanless Design
  • Wide DC Power Input : 10V DC ~ 30V DC
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number GES-5500F
Computer Type Desktop, Stand Alone or Tower; Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTEDGE - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Rack Mnt Non-Display Industrial Computer - 6177R-RMS12 - Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
View Details