AAEON Electronics, Inc. EPIC-9457 Rev.A

Description
Application Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government EPIC Board with Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion Wide DC Voltage Input: 12V ~ 19V 4/5/8-wire Touch Screen Controller Optional RAID 0 & 1
Description
Application Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government EPIC Board with Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion Wide DC Voltage Input: 12V ~ 19V 4/5/8-wire Touch Screen Controller Optional RAID 0 & 1

Suppliers

Company
Product
Description
Supplier Links
Application Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government EPIC Board with Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion Wide DC Voltage Input: 12V ~ 19V 4/5/8-wire Touch Screen Controller Optional RAID 0 & 1

Application

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & Government

EPIC Board with Onboard Intel® Atom™ N270 Processor
Main Feature

  • Onboard Intel® Atom™ N270 Processor
  • Intel® 945GSE + ICH7M
  • SODIMM DDR2 400/533, Max. 2 GB
  • Gigabit Ethernet x 2
  • Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional)
  • AC97 2.3 Codec Audio
  • CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • PCI/104-Express (PCI-104 + PCIe/104) Expansion
  • Wide DC Voltage Input: 12V ~ 19V
  • 4/5/8-wire Touch Screen Controller
  • Optional RAID 0 & 1
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number EPIC-9457 Rev.A
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Integrated Display Industrial Computer - 6181P-15A2SE71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details