AAEON Electronics, Inc. EMB-LN8T

Description
Application POS KIOSK Gaming Digital Signage Industrial Automation Embedded Motherboard with Onboard Intel ® Atom™ N455/D525 Processors Main Feature Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom™ N455/D525 204-pins SODIMM x 2 DDR3 800 Up To 4GB Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0 18-bit LVDS Or 24-bit LVDS 10/100/1000Base-TX (RTL8111E) Speaker-out With 2W Amplifier Mini Card x 2 (One Half Size, One Full Size With SIM) Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2 Optional TPM1.2 DC 12V Power SATA 3.0Gb/s x 2, RAID 0 & 1
Description
Application POS KIOSK Gaming Digital Signage Industrial Automation Embedded Motherboard with Onboard Intel ® Atom™ N455/D525 Processors Main Feature Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom™ N455/D525 204-pins SODIMM x 2 DDR3 800 Up To 4GB Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0 18-bit LVDS Or 24-bit LVDS 10/100/1000Base-TX (RTL8111E) Speaker-out With 2W Amplifier Mini Card x 2 (One Half Size, One Full Size With SIM) Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2 Optional TPM1.2 DC 12V Power SATA 3.0Gb/s x 2, RAID 0 & 1

Suppliers

Company
Product
Description
Supplier Links
 - EMB-LN8T - AAEON Electronics, Inc.
Orange, CA, United States
Application POS KIOSK Gaming Digital Signage Industrial Automation Embedded Motherboard with Onboard Intel ® Atom™ N455/D525 Processors Main Feature Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom™ N455/D525 204-pins SODIMM x 2 DDR3 800 Up To 4GB Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0 18-bit LVDS Or 24-bit LVDS 10/100/1000Base-TX (RTL8111E) Speaker-out With 2W Amplifier Mini Card x 2 (One Half Size, One Full Size With SIM) Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2 Optional TPM1.2 DC 12V Power SATA 3.0Gb/s x 2, RAID 0 & 1

Application

  • POS
  • KIOSK
  • Gaming
  • Digital Signage
  • Industrial Automation

Embedded Motherboard with Onboard Intel ® Atom™ N455/D525 Processors
Main Feature

  • Extra Slim With Height Only 20mm (Without Cooler, Dimm 2)
  • Intel® Atom™ N455/D525
  • 204-pins SODIMM x 2 DDR3 800 Up To 4GB
  • Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0
  • 18-bit LVDS Or 24-bit LVDS
  • 10/100/1000Base-TX (RTL8111E)
  • Speaker-out With 2W Amplifier
  • Mini Card x 2 (One Half Size, One Full Size With SIM)
  • Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2
  • Optional TPM1.2
  • DC 12V Power
  • SATA 3.0Gb/s x 2, RAID 0 & 1
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number EMB-LN8T
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Integrated Display Industrial Computer - 6181P-19A2MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details