AAEON Electronics, Inc. DSS-5300

Description
Digital Signage System With Intel Atom N270 Processor Main Feature Compact Size, Fanless Design Intel Atom N270 1.6GHz Processor Intel 945GSE + ICH7M DDR2 DIMM (Up to 2GB) 10/100/1000Base-TX x 2 VGA Single View & DVI-D Single View Internal 2.5" Hard Disk Drive Bay x 1 Industrial Grade Robust Chassis DC Power Input: 12V DC Only Application Industry Automation Factory Automation Transportation System Controller
Description
Digital Signage System With Intel Atom N270 Processor Main Feature Compact Size, Fanless Design Intel Atom N270 1.6GHz Processor Intel 945GSE + ICH7M DDR2 DIMM (Up to 2GB) 10/100/1000Base-TX x 2 VGA Single View & DVI-D Single View Internal 2.5" Hard Disk Drive Bay x 1 Industrial Grade Robust Chassis DC Power Input: 12V DC Only Application Industry Automation Factory Automation Transportation System Controller

Suppliers

Company
Product
Description
Supplier Links
 - DSS-5300 - AAEON Electronics, Inc.
Orange, CA, United States
Digital Signage System With Intel Atom N270 Processor Main Feature Compact Size, Fanless Design Intel Atom N270 1.6GHz Processor Intel 945GSE + ICH7M DDR2 DIMM (Up to 2GB) 10/100/1000Base-TX x 2 VGA Single View & DVI-D Single View Internal 2.5" Hard Disk Drive Bay x 1 Industrial Grade Robust Chassis DC Power Input: 12V DC Only Application Industry Automation Factory Automation Transportation System Controller

Digital Signage System With Intel Atom N270 Processor
Main Feature

  • Compact Size, Fanless Design
  • Intel Atom N270 1.6GHz Processor
  • Intel 945GSE + ICH7M
  • DDR2 DIMM (Up to 2GB)
  • 10/100/1000Base-TX x 2
  • VGA Single View & DVI-D Single View
  • Internal 2.5" Hard Disk Drive Bay x 1
  • Industrial Grade Robust Chassis
  • DC Power Input: 12V DC Only

Application

  • Industry Automation
  • Factory Automation
  • Transportation System Controller
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number DSS-5300
Computer Type Desktop, Stand Alone or Tower; Industrial Computer
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details