AAEON Electronics, Inc. AHP-1070

Description
7" WVGA LED LC With TI OMAP 600 MHz Processor Main Feature Onboard TI OMAP 600MHz 7" 300 Nits WVGA LED Backlight Fanless Operation 256MB Flash ROM, 128MB DDR Slim Design: 45 mm WiFi And 3G/GPS (Optional) Applications Factory Automation Home Automation POS HMI
Description
7" WVGA LED LC With TI OMAP 600 MHz Processor Main Feature Onboard TI OMAP 600MHz 7" 300 Nits WVGA LED Backlight Fanless Operation 256MB Flash ROM, 128MB DDR Slim Design: 45 mm WiFi And 3G/GPS (Optional) Applications Factory Automation Home Automation POS HMI

Suppliers

Company
Product
Description
Supplier Links
 - AHP-1070 - AAEON Electronics, Inc.
Orange, CA, United States
7" WVGA LED LC With TI OMAP 600 MHz Processor Main Feature Onboard TI OMAP 600MHz 7" 300 Nits WVGA LED Backlight Fanless Operation 256MB Flash ROM, 128MB DDR Slim Design: 45 mm WiFi And 3G/GPS (Optional) Applications Factory Automation Home Automation POS HMI

7" WVGA LED LC With TI OMAP 600 MHz Processor
Main Feature

  • Onboard TI OMAP 600MHz
  • 7" 300 Nits WVGA LED Backlight
  • Fanless Operation
  • 256MB Flash ROM, 128MB DDR
  • Slim Design: 45 mm
  • WiFi And 3G/GPS (Optional)

Applications

  • Factory Automation
  • Home Automation
  • POS
  • HMI
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number AHP-1070
Computer Type Industrial Computer
Display Size 7.0 inch (177.80 mm)
Operating System Microsoft®
Speed 600000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DW-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Integrated Display Industrial Computer - 6181P-17C2MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details