AAEON Electronics, Inc. ACP-5185

Description
18.5" Fanless Multi-Touch Window Computer With Intel Core i7/i5 Processor Main Feature 18.5” WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel® Core™ i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support Application Multi-Touch Infotainment Retailer
Description
18.5" Fanless Multi-Touch Window Computer With Intel Core i7/i5 Processor Main Feature 18.5” WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel® Core™ i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support Application Multi-Touch Infotainment Retailer

Suppliers

Company
Product
Description
Supplier Links
 - ACP-5185 - AAEON Electronics, Inc.
Orange, CA, United States
18.5" Fanless Multi-Touch Window Computer With Intel Core i7/i5 Processor Main Feature 18.5” WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel® Core™ i7/i5 Processor IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support Application Multi-Touch Infotainment Retailer

18.5" Fanless Multi-Touch Window Computer With Intel Core i7/i5 Processor
Main Feature

  • 18.5” WXGA (1366 x 768) Fanless TFT LCD Display
  • Easy-To-Clean: Multi-Touch Window Design (Two-Point)
  • Superior Intel® Core™ i7/i5 Processor
  • IPX1 100% Water-Proof
  • Anti-Scratch Surface (7H Hardness)
  • Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support

Application

  • Multi-Touch
  • Infotainment
  • Retailer
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number ACP-5185
Computer Type Industrial Computer
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Integrated Display Industrial Computer - 6181P-19A3SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details