AAEON Electronics, Inc. ACP-5182

Description
Application Multi-touch Infotainment Retailer 18.5" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor Main Feature 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard IntelR Dual Core Atom? D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IP-65 Front Bezel & IPX1 Back Chassis Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Description
Application Multi-touch Infotainment Retailer 18.5" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor Main Feature 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard IntelR Dual Core Atom? D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IP-65 Front Bezel & IPX1 Back Chassis Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)

Suppliers

Company
Product
Description
Supplier Links
 - ACP-5182 - AAEON Electronics, Inc.
Orange, CA, United States
Application Multi-touch Infotainment Retailer 18.5" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor Main Feature 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard IntelR Dual Core Atom? D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IP-65 Front Bezel & IPX1 Back Chassis Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)

Application

  • Multi-touch
  • Infotainment
  • Retailer

18.5" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor
Main Feature

  • 18.5" WXGA (1366 x 768) Fanless TFT LCD Display
  • Superior Onboard IntelR Dual Core Atom? D510 Processor
  • Easy-To-Clean: Multi-Touch Window Design (Two-Point)
  • IP-65 Front Bezel & IPX1 Back Chassis
  • Anti-Scratch Surface (7H Hardness)
  • Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support (Optional)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number ACP-5182
Computer Type Industrial Computer
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft®
Speed 1660 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details