AAEON Electronics, Inc. ACP-5152

Description
Application Multi-touch Infotainment Retailer 15.6" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor Main Feature 15.6" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard Intel Dual Core Atom D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Description
Application Multi-touch Infotainment Retailer 15.6" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor Main Feature 15.6" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard Intel Dual Core Atom D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support

Suppliers

Company
Product
Description
Supplier Links
 - ACP-5152 - AAEON Electronics, Inc.
Orange, CA, United States
Application Multi-touch Infotainment Retailer 15.6" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor Main Feature 15.6" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard Intel Dual Core Atom D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support

Application

  • Multi-touch
  • Infotainment
  • Retailer

15.6" Fanless Multi-Touch Window Computer With Onboard Intel Dual Core Atom D510 Processor
Main Feature

  • 15.6" WXGA (1366 x 768) Fanless TFT LCD Display
  • Superior Onboard Intel Dual Core Atom D510 Processor
  • Easy-To-Clean: Multi-Touch Window Design (Two-Point)
  • IPX1 100% Water-Proof
  • Anti-Scratch Surface (7H Hardness)
  • Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number ACP-5152
Computer Type Industrial Computer
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
Edge AI inference system powered by 13th Gen Intel® Core™ i3/i5 processors with Hailo-8 AI acceleration module - AIR-150-S24A1 - Advantech
Specs
Processor i3-1315UE
IDE Capacity 64.0 GB
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
View Details