Asus Computer International, Inc. Systemboard 90MB1900-M0EAY0

Description
Category: Systemboard Win Source Part Number: 1476329-90MB1900-M0E AY0 Manufacturer: ASUS
Request a Quote
Description
Category: Systemboard Win Source Part Number: 1476329-90MB1900-M0E AY0 Manufacturer: ASUS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Systemboard - 1476329-90MB1900-M0EAY0 - Win Source Electronics
Laguna Hills, CA, United States
Category: Systemboard Win Source Part Number: 1476329-90MB1900-M0E AY0 Manufacturer: ASUS

Category: Systemboard
Win Source Part Number: 1476329-90MB1900-M0EAY0
Manufacturer: ASUS

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Number 1476329-90MB1900-M0EAY0
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Industrial Motherboard With Intel Core 2 Duo Processor - IMBA-910 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor ATX
View Details
Industrial ATX Motherboard - RUBY-D712VG2AR - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Core i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details