AstroNova Recorder DASH 16U

Description
The DASH 16U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 16 universal input channels Sample rates to 200 kHz per channel 10.4" display for real-time signals and post-capture data review 20 kHz frequency response Rugged, portable system View data on a color display, print data in traditional strip chart format, capture data to memory or export data to PC. Everything is contained in a compact rugged case.
Description
The DASH 16U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 16 universal input channels Sample rates to 200 kHz per channel 10.4" display for real-time signals and post-capture data review 20 kHz frequency response Rugged, portable system View data on a color display, print data in traditional strip chart format, capture data to memory or export data to PC. Everything is contained in a compact rugged case.

Suppliers

Company
Product
Description
Supplier Links
Recorder DASH 16U
The DASH 16U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 16 universal input channels Sample rates to 200 kHz per channel 10.4" display for real-time signals and post-capture data review 20 kHz frequency response Rugged, portable system View data on a color display, print data in traditional strip chart format, capture data to memory or export data to PC. Everything is contained in a compact rugged case.

The DASH 16U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • 16 universal input channels
  • Sample rates to 200 kHz per channel
  • 10.4" display for real-time signals and post-capture data review
  • 20 kHz frequency response
  • Rugged, portable system

View data on a color display, print data in traditional strip chart format, capture data to memory or export data to PC. Everything is contained in a compact rugged case.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DASH 16U
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 in 20 mA 8 Transmitter in Ex e - profibus-interface-8-transmitter-in-8-x-4-to-20-ma-transmitter-in - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
8AI RS-485 Remote I/O - ADAM-4017-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog input - 750-454/000-200 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers