AstroNova Recorder DASH 10

Description
The DASH 10 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Input Type: Single-ended isolated User Input Connector: Guarded Binding Posts Input Range: 50 mVfs to 500 Vfs Input Coupling: DC Input Impedance: 1 MW Input Isolation: 1500 VACrms for 60 seconds, channel to channel, channel to chassis Maximum Input: 250 Vrms, 500 VDC, 500 Vpeak CMR (IMR): Greater than 95 dB @ 60 Hz Common Mode Voltage: 250 Vrms Frequency Response: -1 dB at 12 kHz -2 dB at 18 kHz -3 dB at 22 kHz A/D Sample Rate: 200 kHz filer disabled Filter Type: 2 pole 12 dB/octave Chart Speed Accuracy: ±2% Zero Suppression Range: ±500 V or ±5 V on mV setting Zero Suppression Accuracy: ±2% of zero suppression setting Zero Position Accuracy: ±0.2% Timer Speeds: 0.01 to 0.09 (0.01 second increments) 0.1 to 0.9 (0.1 second increments) 1.0 to 9.0 (1.0 second increments) 10.0 to 60.0 (5.0 second increments) Internal Event Markers: 10 interchannel plus 1 system Host Interface: RS-232, Xon/Xoff or hardware; GPIB standard Some Dash 10 models may include: Data Capture Memory: 6 Megasamples (opt. 10 chnls) Stacked Captures: 2 - 8 captures Weight: 32 lbs., 36 lbs. with battery pack
Description
The DASH 10 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Input Type: Single-ended isolated User Input Connector: Guarded Binding Posts Input Range: 50 mVfs to 500 Vfs Input Coupling: DC Input Impedance: 1 MW Input Isolation: 1500 VACrms for 60 seconds, channel to channel, channel to chassis Maximum Input: 250 Vrms, 500 VDC, 500 Vpeak CMR (IMR): Greater than 95 dB @ 60 Hz Common Mode Voltage: 250 Vrms Frequency Response: -1 dB at 12 kHz -2 dB at 18 kHz -3 dB at 22 kHz A/D Sample Rate: 200 kHz filer disabled Filter Type: 2 pole 12 dB/octave Chart Speed Accuracy: ±2% Zero Suppression Range: ±500 V or ±5 V on mV setting Zero Suppression Accuracy: ±2% of zero suppression setting Zero Position Accuracy: ±0.2% Timer Speeds: 0.01 to 0.09 (0.01 second increments) 0.1 to 0.9 (0.1 second increments) 1.0 to 9.0 (1.0 second increments) 10.0 to 60.0 (5.0 second increments) Internal Event Markers: 10 interchannel plus 1 system Host Interface: RS-232, Xon/Xoff or hardware; GPIB standard Some Dash 10 models may include: Data Capture Memory: 6 Megasamples (opt. 10 chnls) Stacked Captures: 2 - 8 captures Weight: 32 lbs., 36 lbs. with battery pack

Suppliers

Company
Product
Description
Supplier Links
Recorder DASH 10
The DASH 10 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Input Type: Single-ended isolated User Input Connector: Guarded Binding Posts Input Range: 50 mVfs to 500 Vfs Input Coupling: DC Input Impedance: 1 MW Input Isolation: 1500 VACrms for 60 seconds, channel to channel, channel to chassis Maximum Input: 250 Vrms, 500 VDC, 500 Vpeak CMR (IMR): Greater than 95 dB @ 60 Hz Common Mode Voltage: 250 Vrms Frequency Response: -1 dB at 12 kHz -2 dB at 18 kHz -3 dB at 22 kHz A/D Sample Rate: 200 kHz filer disabled Filter Type: 2 pole 12 dB/octave Chart Speed Accuracy: ±2% Zero Suppression Range: ±500 V or ±5 V on mV setting Zero Suppression Accuracy: ±2% of zero suppression setting Zero Position Accuracy: ±0.2% Timer Speeds: 0.01 to 0.09 (0.01 second increments) 0.1 to 0.9 (0.1 second increments) 1.0 to 9.0 (1.0 second increments) 10.0 to 60.0 (5.0 second increments) Internal Event Markers: 10 interchannel plus 1 system Host Interface: RS-232, Xon/Xoff or hardware; GPIB standard Some Dash 10 models may include: Data Capture Memory: 6 Megasamples (opt. 10 chnls) Stacked Captures: 2 - 8 captures Weight: 32 lbs., 36 lbs. with battery pack

The DASH 10 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Input Type: Single-ended isolated
  • User Input Connector: Guarded Binding Posts
  • Input Range: 50 mVfs to 500 Vfs
  • Input Coupling: DC
  • Input Impedance: 1 MW
  • Input Isolation: 1500 VACrms for 60 seconds, channel to channel, channel to chassis
  • Maximum Input: 250 Vrms, 500 VDC, 500 Vpeak
  • CMR (IMR): Greater than 95 dB @ 60 Hz
  • Common Mode Voltage: 250 Vrms
  • Frequency Response:
    -1 dB at 12 kHz
    -2 dB at 18 kHz
    -3 dB at 22 kHz
  • A/D Sample Rate: 200 kHz filer disabled
  • Filter Type: 2 pole 12 dB/octave
  • Chart Speed Accuracy: ±2%
  • Zero Suppression Range: ±500 V or ±5 V on mV setting
  • Zero Suppression Accuracy: ±2% of zero suppression setting
  • Zero Position Accuracy: ±0.2%
  • Timer Speeds:
    0.01 to 0.09 (0.01 second increments)
    0.1 to 0.9 (0.1 second increments)
    1.0 to 9.0 (1.0 second increments)
    10.0 to 60.0 (5.0 second increments)
  • Internal Event Markers: 10 interchannel plus 1 system
  • Host Interface: RS-232, Xon/Xoff or hardware; GPIB standard
  • Some Dash 10 models may include:
  • Data Capture Memory: 6 Megasamples (opt. 10 chnls)
  • Stacked Captures: 2 - 8 captures
  • Weight: 32 lbs., 36 lbs. with battery pack
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DASH 10
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details