Astron Corporation DC Power Supply VS-50M

Description
The VS-50M is a 690 W, 13.8 V, 50 A DC power supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Heavy Duty High Quality Rugged Reliable Solid State Electronically Regulated Fold-Back Current Limiting Protects Power Supply Crowbar Over Voltage Protection Maintain Regulation & Low Ripple at low line input Voltage Heavy Duty Heat Sink Chassis Mount Fuse Three Conductor Power Cord Separate Volt and Amp Meters Output Voltage adjustable from 2-15 volts Current limit adjustable from 1.5 amps to Full Load Input Voltage: 105-125 VAC Output Voltage: 13.8 VDC ±0.05 Volts (Internally Adjustable: 11-15 VDC) Ripple: Less than 5mv peak to peak (full load & low line) Precision regulation adjustable from 2 to 15 Vdc Specifications: Type: Linear, Regulated Continuous Output: 37A at 13.8 Vdc Peak Output: 50A at 13.8 Vdc Voltage Adjustment Control: Front panel Voltage Adjustment Range: 2.0-15.0 Vdc Metering Type: Dual meters High Current Terminal Location: Rear panel Cooling Type: Heat sink The Astron VS-50M is a high quality, linear, regulated power supply providing variable voltage from 2 to 15 VDC at up to 50 Amps continuous or 37 Amps ICS. The front panel features an illuminated on/off power switch. There is a separate meter for voltage and one current. The knob on the left is used to limit the output current from 1.5 to 50 Amps. The knob on the right controls voltage from 3 to 15 VDC. There are large heat sinks on the left right panels. The rear panel has two terminal posts and easy fuse access. These Astron Corporation VS Series Linear Power Supplies offer continuous output current ratings from 9 to 57 amps at 13.8 V, depending on the model. Adjustable current limiting is from 1.5A to the maximum rated output. Front panel controls provide current limiting and voltage adjustment, while dual meters monitor the output condition. Manufactured as traditional power supplies, they utilize robust components for durability and long life. Designed to be exceptional bench supplies, these supplies offer flexibility of output voltage, coupled with current limiting, making them superb test equipment. All Astron Corporation VS Series Linear Power Supplies provide a highly regulated variable DC output for the operation of mobile or portable equipment from your 115-volt wall current. VS Series power supplies with only cigarette lighter sockets on their front panel still have DC output terminals on the rear panel.
Datasheet
Description
The VS-50M is a 690 W, 13.8 V, 50 A DC power supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Heavy Duty High Quality Rugged Reliable Solid State Electronically Regulated Fold-Back Current Limiting Protects Power Supply Crowbar Over Voltage Protection Maintain Regulation & Low Ripple at low line input Voltage Heavy Duty Heat Sink Chassis Mount Fuse Three Conductor Power Cord Separate Volt and Amp Meters Output Voltage adjustable from 2-15 volts Current limit adjustable from 1.5 amps to Full Load Input Voltage: 105-125 VAC Output Voltage: 13.8 VDC ±0.05 Volts (Internally Adjustable: 11-15 VDC) Ripple: Less than 5mv peak to peak (full load & low line) Precision regulation adjustable from 2 to 15 Vdc Specifications: Type: Linear, Regulated Continuous Output: 37A at 13.8 Vdc Peak Output: 50A at 13.8 Vdc Voltage Adjustment Control: Front panel Voltage Adjustment Range: 2.0-15.0 Vdc Metering Type: Dual meters High Current Terminal Location: Rear panel Cooling Type: Heat sink The Astron VS-50M is a high quality, linear, regulated power supply providing variable voltage from 2 to 15 VDC at up to 50 Amps continuous or 37 Amps ICS. The front panel features an illuminated on/off power switch. There is a separate meter for voltage and one current. The knob on the left is used to limit the output current from 1.5 to 50 Amps. The knob on the right controls voltage from 3 to 15 VDC. There are large heat sinks on the left right panels. The rear panel has two terminal posts and easy fuse access. These Astron Corporation VS Series Linear Power Supplies offer continuous output current ratings from 9 to 57 amps at 13.8 V, depending on the model. Adjustable current limiting is from 1.5A to the maximum rated output. Front panel controls provide current limiting and voltage adjustment, while dual meters monitor the output condition. Manufactured as traditional power supplies, they utilize robust components for durability and long life. Designed to be exceptional bench supplies, these supplies offer flexibility of output voltage, coupled with current limiting, making them superb test equipment. All Astron Corporation VS Series Linear Power Supplies provide a highly regulated variable DC output for the operation of mobile or portable equipment from your 115-volt wall current. VS Series power supplies with only cigarette lighter sockets on their front panel still have DC output terminals on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - VS-50M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
VS-50M
DC Power Supply VS-50M
The VS-50M is a 690 W, 13.8 V, 50 A DC power supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Heavy Duty High Quality Rugged Reliable Solid State Electronically Regulated Fold-Back Current Limiting Protects Power Supply Crowbar Over Voltage Protection Maintain Regulation & Low Ripple at low line input Voltage Heavy Duty Heat Sink Chassis Mount Fuse Three Conductor Power Cord Separate Volt and Amp Meters Output Voltage adjustable from 2-15 volts Current limit adjustable from 1.5 amps to Full Load Input Voltage: 105-125 VAC Output Voltage: 13.8 VDC ±0.05 Volts (Internally Adjustable: 11-15 VDC) Ripple: Less than 5mv peak to peak (full load & low line) Precision regulation adjustable from 2 to 15 Vdc Specifications: Type: Linear, Regulated Continuous Output: 37A at 13.8 Vdc Peak Output: 50A at 13.8 Vdc Voltage Adjustment Control: Front panel Voltage Adjustment Range: 2.0-15.0 Vdc Metering Type: Dual meters High Current Terminal Location: Rear panel Cooling Type: Heat sink The Astron VS-50M is a high quality, linear, regulated power supply providing variable voltage from 2 to 15 VDC at up to 50 Amps continuous or 37 Amps ICS. The front panel features an illuminated on/off power switch. There is a separate meter for voltage and one current. The knob on the left is used to limit the output current from 1.5 to 50 Amps. The knob on the right controls voltage from 3 to 15 VDC. There are large heat sinks on the left right panels. The rear panel has two terminal posts and easy fuse access. These Astron Corporation VS Series Linear Power Supplies offer continuous output current ratings from 9 to 57 amps at 13.8 V, depending on the model. Adjustable current limiting is from 1.5A to the maximum rated output. Front panel controls provide current limiting and voltage adjustment, while dual meters monitor the output condition. Manufactured as traditional power supplies, they utilize robust components for durability and long life. Designed to be exceptional bench supplies, these supplies offer flexibility of output voltage, coupled with current limiting, making them superb test equipment. All Astron Corporation VS Series Linear Power Supplies provide a highly regulated variable DC output for the operation of mobile or portable equipment from your 115-volt wall current. VS Series power supplies with only cigarette lighter sockets on their front panel still have DC output terminals on the rear panel.

The VS-50M is a 690 W, 13.8 V, 50 A DC power supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Heavy Duty
  • High Quality
  • Rugged
  • Reliable
  • Solid State Electronically Regulated
  • Fold-Back Current Limiting Protects Power Supply
  • Crowbar Over Voltage Protection
  • Maintain Regulation & Low Ripple at low line input Voltage
  • Heavy Duty Heat Sink
  • Chassis Mount Fuse
  • Three Conductor Power Cord
  • Separate Volt and Amp Meters
  • Output Voltage adjustable from 2-15 volts
  • Current limit adjustable from 1.5 amps to Full Load
  • Input Voltage: 105-125 VAC
  • Output Voltage: 13.8 VDC ±0.05 Volts (Internally Adjustable: 11-15 VDC)
  • Ripple: Less than 5mv peak to peak (full load & low line)
  • Precision regulation adjustable from 2 to 15 Vdc

Specifications:

  • Type: Linear, Regulated
  • Continuous Output: 37A at 13.8 Vdc
  • Peak Output: 50A at 13.8 Vdc
  • Voltage Adjustment Control: Front panel
  • Voltage Adjustment Range: 2.0-15.0 Vdc
  • Metering Type: Dual meters
  • High Current Terminal Location: Rear panel
  • Cooling Type: Heat sink

The Astron VS-50M is a high quality, linear, regulated power supply providing variable voltage from 2 to 15 VDC at up to 50 Amps continuous or 37 Amps ICS. The front panel features an illuminated on/off power switch. There is a separate meter for voltage and one current. The knob on the left is used to limit the output current from 1.5 to 50 Amps. The knob on the right controls voltage from 3 to 15 VDC. There are large heat sinks on the left right panels. The rear panel has two terminal posts and easy fuse access.

These Astron Corporation VS Series Linear Power Supplies offer continuous output current ratings from 9 to 57 amps at 13.8 V, depending on the model. Adjustable current limiting is from 1.5A to the maximum rated output. Front panel controls provide current limiting and voltage adjustment, while dual meters monitor the output condition. Manufactured as traditional power supplies, they utilize robust components for durability and long life.

Designed to be exceptional bench supplies, these supplies offer flexibility of output voltage, coupled with current limiting, making them superb test equipment. All Astron Corporation VS Series Linear Power Supplies provide a highly regulated variable DC output for the operation of mobile or portable equipment from your 115-volt wall current. VS Series power supplies with only cigarette lighter sockets on their front panel still have DC output terminals on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number VS-50M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details