Astron Corporation DC Power Supply RS-20M

Description
The RS-20M is a 276 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 13.8 VDC (+/- 0.05 V) Internally Adjustable (11-15 V) Continuous Amperage Output: 16 Amps ICS (Surge) Amperage Output: 20 Amps Power: 276W Solid State Electronically Regulated Fold-Back Current Limiting- Protects Power Supply from Excessive Current & Continuous Shorted Output Ripple Less than 5 mV Peak to Peak Full Load and Low Line Maintain Regulation & Low Ripple at Low Line Input Voltage Three Conductor Power Cord With Volt and Amp Meters
Datasheet
Description
The RS-20M is a 276 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 13.8 VDC (+/- 0.05 V) Internally Adjustable (11-15 V) Continuous Amperage Output: 16 Amps ICS (Surge) Amperage Output: 20 Amps Power: 276W Solid State Electronically Regulated Fold-Back Current Limiting- Protects Power Supply from Excessive Current & Continuous Shorted Output Ripple Less than 5 mV Peak to Peak Full Load and Low Line Maintain Regulation & Low Ripple at Low Line Input Voltage Three Conductor Power Cord With Volt and Amp Meters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - RS-20M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
RS-20M
DC Power Supply RS-20M
The RS-20M is a 276 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 13.8 VDC (+/- 0.05 V) Internally Adjustable (11-15 V) Continuous Amperage Output: 16 Amps ICS (Surge) Amperage Output: 20 Amps Power: 276W Solid State Electronically Regulated Fold-Back Current Limiting- Protects Power Supply from Excessive Current & Continuous Shorted Output Ripple Less than 5 mV Peak to Peak Full Load and Low Line Maintain Regulation & Low Ripple at Low Line Input Voltage Three Conductor Power Cord With Volt and Amp Meters

The RS-20M is a 276 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 13.8 VDC (+/- 0.05 V) Internally Adjustable (11-15 V)
  • Continuous Amperage Output: 16 Amps
  • ICS (Surge) Amperage Output: 20 Amps
  • Power: 276W
  • Solid State Electronically Regulated
  • Fold-Back Current Limiting- Protects Power Supply from Excessive Current & Continuous Shorted Output
  • Ripple Less than 5 mV Peak to Peak Full Load and Low Line
  • Maintain Regulation & Low Ripple at Low Line Input Voltage
  • Three Conductor Power Cord
  • With Volt and Amp Meters
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number RS-20M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details