Astrodyne Corporation dT/dt Charger N**N05T

Description
Requires use of a 10K NTC thermistor in the battery pack. High charge state is terminated by a rapid rise in the battery temperature. Rapid charge of NiCad or NiMH batteries in 30 minutes to 5 hours. Backup charge termination timer. High cell temperature protection.
Description
Requires use of a 10K NTC thermistor in the battery pack. High charge state is terminated by a rapid rise in the battery temperature. Rapid charge of NiCad or NiMH batteries in 30 minutes to 5 hours. Backup charge termination timer. High cell temperature protection.

Suppliers

Company
Product
Description
Supplier Links
dT/dt Charger - N**N05T - Astrodyne Corporation
Mansfield, MA, USA
dT/dt Charger
N**N05T
dT/dt Charger N**N05T
Requires use of a 10K NTC thermistor in the battery pack. High charge state is terminated by a rapid rise in the battery temperature. Rapid charge of NiCad or NiMH batteries in 30 minutes to 5 hours. Backup charge termination timer. High cell temperature protection.
  • Requires use of a 10K NTC thermistor in the battery pack.
  • High charge state is terminated by a rapid rise in the battery temperature.
  • Rapid charge of NiCad or NiMH batteries in 30 minutes to 5 hours.
  • Backup charge termination timer.
  • High cell temperature protection.
Supplier's Site
Delta V Charger - N**N05T - Astrodyne Corporation
Mansfield, MA, USA
Delta V Charger
N**N05T
Delta V Charger N**N05T
High charge state is terminated by a slight voltage drop in the output voltage. Rapid charge of NiCad batteries in 30 minutes to 5 hours, NiMH batteries can be rapid charged from 30 minutes to 2.5 hours. Backup charge termination timer.
  • High charge state is terminated by a slight voltage drop in the output voltage.
  • Rapid charge of NiCad batteries in 30 minutes to 5 hours, NiMH batteries can be rapid charged from 30 minutes to 2.5 hours.
  • Backup charge termination timer.
Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation
Product Category Battery Chargers Battery Chargers
Product Number N**N05T N**N05T
Product Name dT/dt Charger Delta V Charger
Charger Type General Purpose; Computer/Mobile; Medical General Purpose; Computer/Mobile; Medical
Display LEDs LEDs
Approval UL, CSA, EN, CE UL, CSA, EN, CE
Operating Temperature 10 to 35 C (50 to 95 F) 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details