Astrodyne Corporation Linearmode Dual Mode Charger L**N18E

Description
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
Description
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output

Suppliers

Company
Product
Description
Supplier Links
Linearmode Dual Mode Charger - L**N18E - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Dual Mode Charger
L**N18E
Linearmode Dual Mode Charger L**N18E
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
  • Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage.
  • Good for applications where the battery is discharged and charged on a frequent basis.
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • Expanded Operating Temperature Range
  • LED's Indicating Power On and High Charge
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings and Company Logos
  • Auxiliary Power Supply Output
Supplier's Site
Linearmode Dual Mode Charger - L**N18E - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Dual Mode Charger
L**N18E
Linearmode Dual Mode Charger L**N18E
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis.
  • Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage.
  • Good for applications where the battery is discharged and charged on a frequent basis.
Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation
Product Category Battery Chargers Battery Chargers
Product Number L**N18E L**N18E
Product Name Linearmode Dual Mode Charger Linearmode Dual Mode Charger
Charger Type General Purpose; Computer/Mobile; Medical General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature) LEDs (optional feature)
Approval UL, CSA, EN, CE UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Portable Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Battery Chargers - 2092405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 1.2 volts
Battery Type / Chemistry Ni-MH; Nimh
View Details