Astrodyne Corporation Linearmode Dual Mode Charger L**N08D

Description
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
Description
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output

Suppliers

Company
Product
Description
Supplier Links
Linearmode Dual Mode Charger - L**N08D - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Dual Mode Charger
L**N08D
Linearmode Dual Mode Charger L**N08D
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
  • Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage.
  • Good for applications where the battery is discharged and charged on a frequent basis.
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • Expanded Operating Temperature Range
  • LED's Indicating Power On and High Charge
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings and Company Logos
  • Auxiliary Power Supply Output
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Battery Chargers
Product Number L**N08D
Product Name Linearmode Dual Mode Charger
Charger Type General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature)
Approval UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 549261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 12.0 volts
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details