Astrodyne TDI EMI Power Line Filter RP692-75-2000-S

Description
High Voltage/High Current DC Power Line Filter. DC TO 2500A &1200V. CHASSIS MOUNT FILTER. INVERTER APPLICATION Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.
Request a Quote Datasheet
Description
High Voltage/High Current DC Power Line Filter. DC TO 2500A &1200V. CHASSIS MOUNT FILTER. INVERTER APPLICATION Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Power Line Filter - RP692-75-2000-S - Richardson RFPD
Downers Grove, IL, United States
EMI Power Line Filter
RP692-75-2000-S
EMI Power Line Filter RP692-75-2000-S
High Voltage/High Current DC Power Line Filter. DC TO 2500A &1200V. CHASSIS MOUNT FILTER. INVERTER APPLICATION Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.

High Voltage/High Current DC Power Line Filter. DC TO 2500A &1200V. CHASSIS MOUNT FILTER. INVERTER APPLICATION

Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.

Supplier's Site Datasheet
Filter, 1-Stage, 75A, 1.2Kvdc, Chassis; Filter Applications Astrodyne Tdi - 85AJ1365 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Stage, 75A, 1.2Kvdc, Chassis; Filter Applications Astrodyne Tdi
85AJ1365
Filter, 1-Stage, 75A, 1.2Kvdc, Chassis; Filter Applications Astrodyne Tdi 85AJ1365
FILTER, 1-STAGE, 75A, 1.2KVDC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:1.2kVDC; Current Rating:75A; No. of Phases:-; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

FILTER, 1-STAGE, 75A, 1.2KVDC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:1.2kVDC; Current Rating:75A; No. of Phases:-; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RP692-75-2000-S 85AJ1365
Product Name EMI Power Line Filter Filter, 1-Stage, 75A, 1.2Kvdc, Chassis; Filter Applications Astrodyne Tdi
Rated Voltage 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000332MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details