The Astrodyne Tdi RP230 filter is a high-performance dual-stage power line filter designed for single-phase applications. It has a current rating of 40A and a voltage rating of 250V, making it suitable for various electronic devices and industrial machinery. The filter operates effectively at frequencies of 50/60Hz and can handle DC to 400Hz. This model features adjustable Y-capacitance values to meet specific requirements and is agency approved to UL1283 / 60929, CSA C22.2, and EN 60939 standards. The filter is available with different terminal options, including QD tabs, wire leads, studs, and connectors. It operates within an ambient temperature range of -25 to 40°C and has a maximum leakage current of 1.80 mA at 250VAC, 50Hz. Typical applications include household appliances, automation equipment, medical devices, office electronics, and other noisy applications. The compact design allows for easy integration into various systems.
FILTER, 1-PHASE, 40A, 250V, CHASSIS; Filter Applications:General
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 85AJ1309 |
| Product Name | Filter, 1-Phase, 40A, 250V, Chassis; Filter Applications Astrodyne Tdi |
| Filter Type | Single Phase |