Astrodyne TDI Filtered Iec Module, C14, 3A, Qc; Connector Type Astrodyne Tdi 085M.00301.00

Description
FILTERED IEC MODULE, C14, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 3A, Qc; Connector Type Astrodyne Tdi - 85AJ1491 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 3A, Qc; Connector Type Astrodyne Tdi
85AJ1491
Filtered Iec Module, C14, 3A, Qc; Connector Type Astrodyne Tdi 85AJ1491
FILTERED IEC MODULE, C14, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

FILTERED IEC MODULE, C14, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1491
Product Name Filtered Iec Module, C14, 3A, Qc; Connector Type Astrodyne Tdi
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details