Astrodyne TDI Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi 080SVM.00600.W0

Description
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi - 85AJ1436 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi
85AJ1436
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi 85AJ1436
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:

FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1436
Product Name Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y50F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details