Astrodyne TDI EMI Power Line Filter 080S.01500.00-W

Description
SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,6A,8A,10A,15A and 20A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Household appliances and equipment Small medical equipment Portable electrical and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet
Description
SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,6A,8A,10A,15A and 20A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Household appliances and equipment Small medical equipment Portable electrical and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
EMI Power Line Filter
080S.01500.00-W
EMI Power Line Filter 080S.01500.00-W
SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,6A,8A,10A,15A and 20A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Household appliances and equipment Small medical equipment Portable electrical and electronic equipment Test and measurement/lab equipment Rack mounted equipment

SNAP-IN SINGLE STAGE IEC INLET FILTER

Features

  • Rated currents include 1A,3A,6A,8A,10A,15A and 20A
  • Horizontal Mounting Clips (Top & Bottom)
  • Vertical Mounting (Left & Right)
  • Single Stage
  • Available with quick disconnect tabls and wire leads options
  • General purpose & Low Leakage (M)edical options
  • Agency Approvals UL and EN 60939, CSA C22.2 (in testing)
  • Y-cap value can be adjusted

Typical Applications

  • Household appliances and equipment
  • Small medical equipment
  • Portable electrical and electronic equipment
  • Test and measurement/lab equipment
  • Rack mounted equipment
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category EMI Filters and RFI Filters
Product Number 080S.01500.00-W
Product Name EMI Power Line Filter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1936565 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details