This specification covers polyethylene (PE) pipe made in dimensions based on outside determined range of diameters and larger. The piping is intended for new construction and insertion renewal of old piping systems used for the transport of water, municipal sewage, domestic sewage, industrial process liquids, effluents, slurries, etc., in both pressure and nonpressure systems. Different dimensional properties of pipes like outside diameter, wall thickness, eccentricity, toe-in, and special sizes shall be determined. Physical properties such asdensity, melt index, flexural modulus, tensile strength, slow crack growth resistance, hydrostatic strength, color and UV stabilizer, HDB, and HDS shall determined as well. In order to determine the performance of pipes under pressure the following tests shall be done: short-term pressurization test and elevated temperature sustained pressure test. The pipe shall be homogeneous throughout and essentially uniform in color, opacity, density, and other properties. The inside and outside surfaces shall be semi matte or glossy in appearance (depending on the type of plastic) and free of chalking, sticky, or tacky material. The surfaces shall be free of excessive bloom, that is, slight bloom is acceptable. The pipe walls shall be free of cracks, holes, blisters, voids, foreign inclusion, or other defects that are visible to the naked eye and that may affect the wall integrity. Holes deliberately placed in perforated pipe are acceptable. Bloom or chalking may develop in pipe exposed to direct rays of the sun (ultraviolet radiant energy) for extended periods and, consequently, these requirements do not apply to pipe after extended exposure to direct rays of the sun.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F714-12e1 |
| Product Name | Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter |