1.1 This specification covers the requirements for nonferrous socket set screws sizes 0.125 (#5) through 2.000 in., square head set screws sizes 0.190 (#10) through 1.500 in., and slotted headless set screws 0.125 (#5) through 0.750 in. in diameter manufactured from a number of nonferrous alloys in use in the marine industry and the U.S. Navy subject to seawater wetting and salt atmosphere but that also may be used in other applications. It is recommended that copper-based alloys not be used in attempting to prevent mechanical components from rotating, such as locking shafts, because of the low hardness of the alloys. Some alloys or sizes or both of set screws may not be readily available. Manufacturers or suppliers should be contacted before design development or anticipated procurement.
1.2 Units-The values stated in inch-pound units are to be regarded as the standard.
Note 1-A complete metric companion to Specification F3042 will be developed-F3042M; therefore, no metric equivalents are shown in this specification.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM F3042-13 |
| Product Name | Standard Specification for Nonferrous Hex Socket, Slotted Headless, and Square Head Set Screws |