1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated (galvanized) on the exterior surface only, in continuous coating lines by the hot-dip process. The tubing can be manufactured from hot-rolled or cold-rolled steel. This product is intended for applications where corrosion resistance and mechanical properties are required. This product is available in several zinc coating weights [masses], strengths, and chemical compositions.
1.2 Units-The values stated in either SI units or inch-pound units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system is to be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1057/A1057M-08 |
| Product Name | Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process |