This specification covers stainless steel wire and welded wire reinforcements from hot-rolled stainless steel rod to be used as concrete reinforcement with corrosion resistant and magnetic permeability properties. The material shall be cold-worked, drawn or rolled, and plain or deformed. Materials shall adhere to deformation requirements. Tensile, yield, and weld shear strengths shall be measured. Bend tests shall also be performed. Dimensional requirements and permissible variations in width, length, weight, density, cross-sectional area, diameter, and average spacings of wires are specified. Guidelines for sampling, inspection, rejection, retest, certification, and packaging are given.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1022/A1022M-13 |
| Product Name | Standard Specification for Deformed and Plain Stainless Steel Wire and Welded Wire for Concrete Reinforcement |