1.1 These test methods cover the chemical analysis of manganese-copper alloys having chemical compositions within the following limits:
1.2 The test methods appear in the following order:
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
11.1 This test method covers the determination of iron in concentrations from 0.003 % to 0.02 %.
21.1 This test method covers the determination of manganese in concentrations from 28.0 % to 32.0 %.
28.1 This test method covers the determination of phosphorus in concentrations from 0.002 % to 0.014 %.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E581-10 |
| Product Name | Standard Test Methods for Chemical Analysis of Manganese-Copper Alloys |