1.1 This practice outlines the irradiator installation qualification program and the dosimetric procedures to be followed during operational qualification and performance qualification of the irradiator. Procedures for the routine radiation processing of blood product (blood and blood components) are also given. If followed, these procedures will help ensure that blood product exposed to gamma radiation or X-radiation (bremsstrahlung) will receive absorbed doses with a specified range.
1.2 This practice covers dosimetry for the irradiation of blood product for self-contained irradiators (free-standing irradiators) utilizing?radionucli
1.3 The photon energy range of X-radiation used for blood irradiation is typically from 40 keV to 300 keV.
1.4 This practice also covers the use of radiation-sensitive indicators for the visual and qualitative indication that the product has been irradiated (see ISO/ASTM Guide 51539).
1.5 This document is one of a set of standards that provides recommendations for properly implementing dosimetry in radiation processing and describes a means of achieving compliance with the requirements of ISO/ASTM Practice 52628 for dosimetry performed for blood irradiation. It is intended to be read in conjunction with ISO/ASTM Practice 52628.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM 51939-22 |
| Product Name | Standard Practice for Blood Irradiation Dosimetry |