1.1 This guide is intended as a complement to Guide E2968. It provides key concepts and principles to assist in the appropriate selection, development, and operation of continuous processing technologies for the manufacture of biologically derived products.
1.2 Several of the principles covered in Guide E2968 are applicable to biomanufacturing. However, processes for biologically derived products differ from those for synthetic drugs in a number of fundamental ways in addition to their source (for example, format: aqueous liquids versus powders; scope: genesis to final formulation). This guide is intended to provide greater clarity for biomanufacturing. It does not imply that topics in Guide E2968 that are not covered here do not apply to continuous manufacturing (CM) for biologics.
1.3 Biologically derived products also differ widely from each other in terms of modalities, source materials, and the manufacturing technologies used, not all of which are equally amenable to operating in a continuous mode.
1.4 Opportunities do exist for the introduction of continuous technologies, for example, efforts are ongoing to adapt processes for large-scale manufacture of broadly applicable modalities such as monoclonal antibodies to a continuous format. This guide is intended to provide guidance to the design and implementation of antibody processes.
1.5 The principles can be applicable to unit operations or processes or both for other modalities but may not be applicable to all bioprocesses.
1.6 Particular consideration should be given to the development and application of the appropriate scientific understanding and engineering principles that differentiate CM from traditional batch manufacturing.
1.7 Since much of the processing is done under conditions amenable to microbial growth, maintaining process streams free from external biological impurities and microbial contamination (for example, bioburden, viruses, and mycoplasma) is critical.
1.8 This guide is intended to apply in both the development of a new process or the redesign of an existing one.
1.9 A manufacturer may choose to implement continuous manufacturing for discrete unit operations in stages as they develop process understanding before implementing a fully connected or continuous manufacturing process.
1.10 Units\u2014The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.
1.11 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.12 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3326-22 |
| Product Name | Standard Guide for Application of Continuous Manufacturing (BioCM) in the Biopharmaceutical Industry |