1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to 2-, 3-, and 4-in. sanitary drain lines. These type gaskets are inserted into and compress against the inside diameter of the sewer pipe, closet or urinal flange while attaching to the vitreous china plumbing fixture with a flexible adhesive. The result is a gas- and watertight seal.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1045-10(2021) |
| Product Name | Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets Used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems |